TE Connectivity Connector, Receptacle Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity 1-480319-0.

Description
CONNECTOR, RECEPTACLE HOUSING, 2 POSITION, 5.08MM; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; BODY LENGTH:0.94" ROHS COMPLIANT: YES
Description
CONNECTOR, RECEPTACLE HOUSING, 2 POSITION, 5.08MM; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; BODY LENGTH:0.94" ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity - 26AC5716 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity
26AC5716
Connector, Receptacle Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity 26AC5716
CONNECTOR, RECEPTACLE HOUSING, 2 POSITION, 5.08MM; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; BODY LENGTH:0.94" ROHS COMPLIANT: YES

CONNECTOR, RECEPTACLE HOUSING, 2 POSITION, 5.08MM; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; BODY LENGTH:0.94" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5716
Product Name Connector, Receptacle Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details