TE Connectivity Connector, Receptacle Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity 1-480319-0

Description
CONNECTOR, RECEPTACLE HOUSING, 2 POSITION, 5.08MM; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Length:0.94" RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE HOUSING, 2 POSITION, 5.08MM; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Length:0.94" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity - 82F9876 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity
82F9876
Connector, Receptacle Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity 82F9876
CONNECTOR, RECEPTACLE HOUSING, 2 POSITION, 5.08MM; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Length:0.94" RoHS Compliant: Yes

CONNECTOR, RECEPTACLE HOUSING, 2 POSITION, 5.08MM; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Length:0.94" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82F9876
Product Name Connector, Receptacle Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 220 mm (8.66 inch)
Bearing Bore / Ring O.D. 7.87 inch (200 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details