TE Connectivity Connector, Plug Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity 1-480318-0

Description
CONNECTOR, PLUG HOUSING, 2 POSITION, 5.08MM; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Height:0.86"RoHS Compliant: Yes
Description
CONNECTOR, PLUG HOUSING, 2 POSITION, 5.08MM; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Height:0.86"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity - 82F9877 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity
82F9877
Connector, Plug Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity 82F9877
CONNECTOR, PLUG HOUSING, 2 POSITION, 5.08MM; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Height:0.86"RoHS Compliant: Yes

CONNECTOR, PLUG HOUSING, 2 POSITION, 5.08MM; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Height:0.86"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82F9877
Product Name Connector, Plug Housing, 2 Position, 5.08Mm; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details