TE Connectivity Housings, Boots 1-480306-1

Description
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A27909-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A27909-ND
Housings, Boots A27909-ND
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-480306-1
Electronic Connector 340-1-480306-1
1 Pos Receptacle Housing, Nylon, Straight, Free Hanging, Quick Connect Product overview: 1-480306-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480306-1 can be used for catalog matching and distributor lookup.

1 Pos Receptacle Housing, Nylon, Straight, Free Hanging, Quick Connect Product overview: 1-480306-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480306-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 1-480306-1 - 760439-1-480306-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 1-480306-1
760439-1-480306-1
Terminals - 1-480306-1 760439-1-480306-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760439-1-480306-1 Series: AMPIP Number of Positions: 1 Color: Natural Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag Mounting: Free Hanging (In-Line), Right Angle Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Nylon Family Name: 480306 Categories: Connectors, Interconnects Introduction Date: July 31, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760439-1-480306-1
Series: AMPIP
Number of Positions: 1
Color: Natural
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects, Flag
Mounting: Free Hanging (In-Line), Right Angle
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Material: Nylon
Family Name: 480306
Categories: Connectors, Interconnects
Introduction Date: July 31, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CONN RCPT HSG 0.25 1POS NATURAL - 792-1-480306-1 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HSG 0.25 1POS NATURAL
792-1-480306-1
CONN RCPT HSG 0.25 1POS NATURAL 792-1-480306-1
CONN RCPT HSG 0.25 1POS NATURAL

CONN RCPT HSG 0.25 1POS NATURAL

Supplier's Site
Flg-Fast Insul Pod Lp/r 480296 Rohs Compliant Amp - Te Connectivity - 09H9998 - Newark, An Avnet Company
Chicago, IL, United States
Flg-Fast Insul Pod Lp/r 480296 Rohs Compliant Amp - Te Connectivity
09H9998
Flg-Fast Insul Pod Lp/r 480296 Rohs Compliant Amp - Te Connectivity 09H9998
FLG-FAST INSUL POD LP/R 480296 ROHS COMPLIANT: YES

FLG-FAST INSUL POD LP/R 480296 ROHS COMPLIANT: YES

Supplier's Site
Housings, Boots - 1-480306-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
1-480306-1
Housings, Boots 1-480306-1
CONN RCPT HSG 0.25 1POS NATURAL

CONN RCPT HSG 0.25 1POS NATURAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27909-ND 340-1-480306-1 760439-1-480306-1 792-1-480306-1 09H9998 1-480306-1
Product Name Housings, Boots Electronic Connector Terminals - 1-480306-1 CONN RCPT HSG 0.25 1POS NATURAL Flg-Fast Insul Pod Lp/r 480296 Rohs Compliant Amp - Te Connectivity Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G15 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details