TE Connectivity Connector Housing, Plug, 3 Way, Nylon; Product Range Amp Te Connectivity 1-480303-0

Description
CONNECTOR HOUSING, PLUG, 3 WAY, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3 WAY, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3 Way, Nylon; Product Range Amp Te Connectivity - 06WX0067 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3 Way, Nylon; Product Range Amp Te Connectivity
06WX0067
Connector Housing, Plug, 3 Way, Nylon; Product Range Amp Te Connectivity 06WX0067
CONNECTOR HOUSING, PLUG, 3 WAY, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3 WAY, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 3 Position, 5.08Mm; Product Range Amp Te Connectivity - 87F2956 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3 Position, 5.08Mm; Product Range Amp Te Connectivity
87F2956
Connector Housing, Plug, 3 Position, 5.08Mm; Product Range Amp Te Connectivity 87F2956
CONNECTOR HOUSING, PLUG, 3 POSITION, 5.08MM; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Contacts and Pin (Cap) Housings RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3 POSITION, 5.08MM; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Contacts and Pin (Cap) Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06WX0067
Product Name Connector Housing, Plug, 3 Way, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details