TE Connectivity Connector Housing, Plug, 3 Position, 5.08Mm; Product Range Amp Te Connectivity 1-480303-0.

Description
CONNECTOR HOUSING, PLUG, 3 POSITION, 5.08MM; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONTACTS AND PIN (CAP) HOUSINGS ROHS COMPLIANT: YES
Description
CONNECTOR HOUSING, PLUG, 3 POSITION, 5.08MM; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONTACTS AND PIN (CAP) HOUSINGS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3 Position, 5.08Mm; Product Range Amp Te Connectivity - 26AC5714 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3 Position, 5.08Mm; Product Range Amp Te Connectivity
26AC5714
Connector Housing, Plug, 3 Position, 5.08Mm; Product Range Amp Te Connectivity 26AC5714
CONNECTOR HOUSING, PLUG, 3 POSITION, 5.08MM; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONTACTS AND PIN (CAP) HOUSINGS ROHS COMPLIANT: YES

CONNECTOR HOUSING, PLUG, 3 POSITION, 5.08MM; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONTACTS AND PIN (CAP) HOUSINGS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5714
Product Name Connector Housing, Plug, 3 Position, 5.08Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details