TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 1-480287-0

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 87F2951 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
87F2951
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 87F2951
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87F2951
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details