TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 1-480286-0

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 87F2949 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
87F2949
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 87F2949
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87F2949
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details