TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 1-480276-0

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5.13mm; For Use With:Commercial MATE-N-LOK Connectors; Colour:Natural; Height:0.93"; Width:0.665" RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5.13mm; For Use With:Commercial MATE-N-LOK Connectors; Colour:Natural; Height:0.93"; Width:0.665" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 82F9870 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
82F9870
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 82F9870
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5.13mm; For Use With:Commercial MATE-N-LOK Connectors; Colour:Natural; Height:0.93"; Width:0.665" RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:5.13mm; For Use With:Commercial MATE-N-LOK Connectors; Colour:Natural; Height:0.93"; Width:0.665" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82F9870
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details