TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480271-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Panel Thickness (Recommended) : 1.02 - 2.54 MM  [.04 - .1 INCH ] Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Panel Thickness (Recommended) : 1.02 - 2.54 MM  [.04 - .1 INCH ] Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480271-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480271-0
Rectangular Wire & Cable Connectors & Housings 1-480271-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Panel Thickness (Recommended) : 1.02 - 2.54 MM  [.04 - .1 INCH ] Row-to-Row Spacing : 9.14 MM  [.36 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.95 MM  [.195 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Panel Thickness (Recommended) : 1.02 - 2.54 MM  [.04 - .1 INCH ]
  • Row-to-Row Spacing : 9.14 MM  [.36 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4.95 MM  [.195 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized, Certified

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Locking Ear

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A14361-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14361-ND
Rectangular Connector Housings A14361-ND
"6 Rectangular Connectors - Housings Receptacle Natural 0.195"" (4.95mm)"

"6 Rectangular Connectors - Housings Receptacle Natural 0.195"" (4.95mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1-480271-0
Headers & Wire Housings 1-480271-0
Comm MNL - Plug and C

Comm MNL - Plug and C

Buy Now
06P Cmnl Cap Hsg M/m Natl Rohs Compliant Amp - Te Connectivity - 38AH3699 - Newark, An Avnet Company
Chicago, IL, United States
06P Cmnl Cap Hsg M/m Natl Rohs Compliant Amp - Te Connectivity
38AH3699
06P Cmnl Cap Hsg M/m Natl Rohs Compliant Amp - Te Connectivity 38AH3699
06P CMNL CAP HSG M/M NATL ROHS COMPLIANT: YES

06P CMNL CAP HSG M/M NATL ROHS COMPLIANT: YES

Supplier's Site
Connector, Soft Shell; 250 VAC; 6; 0.084; 0.195 x 0.360 in.; Nylon; Natural - 70083122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 250 VAC; 6; 0.084; 0.195 x 0.360 in.; Nylon; Natural
70083122
Connector, Soft Shell; 250 VAC; 6; 0.084; 0.195 x 0.360 in.; Nylon; Natural 70083122
0.264 in. Pitch Free-Hanging Pin and Socket Plug Mounting Information: 1. Recommended panel thickness “E” is 0.040"-0.100" (1.02-2.54 mm) and is dependent on “T” and “R”; 2. The pin housing must be inserted in a rocking manner; 3. The panel must be punched so that the housing enters the panel in the same direction as the punch. Note: Motor mount housings may be used in flat panels. Positive Lock Dual Row UL 94V-2 Nylon, Natural

0.264 in. Pitch Free-Hanging Pin and Socket Plug
Mounting Information: 1. Recommended panel thickness “E” is 0.040"-0.100" (1.02-2.54 mm) and is dependent on “T” and “R”; 2. The pin housing must be inserted in a rocking manner; 3. The panel must be punched so that the housing enters the panel in the same direction as the punch. Note: Motor mount housings may be used in flat panels.

  • Positive Lock
  • Dual Row
  • UL 94V-2 Nylon, Natural
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480271-0 A14361-ND 1-480271-0 38AH3699 70083122
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Headers & Wire Housings 06P Cmnl Cap Hsg M/m Natl Rohs Compliant Amp - Te Connectivity Connector, Soft Shell; 250 VAC; 6; 0.084; 0.195 x 0.360 in.; Nylon; Natural
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111689-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connector Backshells - 305127 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers