TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 1-480270-0.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:4.95MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:NATURAL ROHS COMPLIANT: YES
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:4.95MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:NATURAL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 28AC6448 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
28AC6448
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 28AC6448
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:4.95MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:NATURAL ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:6POSITIONS; PITCH SPACING:4.95MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:NATURAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6448
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material NYLON
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details