TE Connectivity D-Sub Connector Contacts 1-449379-0

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Style : Long Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 8 Operation/Applicatio n Circuit Application : Power For Use With : AMPLIMITE Plug Connector With Size 8 High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Style : Long Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 8 Operation/Applicatio n Circuit Application : Power For Use With : AMPLIMITE Plug Connector With Size 8 High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Contacts - 1-449379-0 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Contacts
1-449379-0
D-Sub Connector Contacts 1-449379-0
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Style : Long Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 8 Operation/Applicatio n Circuit Application : Power For Use With : AMPLIMITE Plug Connector With Size 8 High Current : No Other Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors. Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 32
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .76 MICM  [30 MICIN ]
  • Contact Style : Long
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • D-Sub Contact Size : 8

Operation/Application


  • Circuit Application : Power
  • For Use With : AMPLIMITE Plug Connector With Size 8
  • High Current : No

Other


  • Comment : Use these contacts only with the Standard connectors. Do not use with Blindmate connectors.

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Product Type : Contact

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-449379-0
Product Name D-Sub Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details