TE Connectivity Connector Contacts 1-448138-8

Description
Contact Features Contact Length (INCH) : 1.002 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Contact Features Contact Length (INCH) : 1.002 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-448138-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-448138-8
Connector Contacts 1-448138-8
Contact Features Contact Length (INCH) : 1.002 Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder

Contact Features


  • Contact Length (INCH) : 1.002
  • Contact Mating Area Plating Material : Unplated
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Pin

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-448138-8
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details