TE Connectivity Rack & Panel Contacts 1-448138-7

Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Copper Alloy Contact Length : 28.19 MM  [1.11 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Type : Pin Rack & Panel Connector Contact Size : 20 Identification Marking Contact Color Code : Red/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Other Comment : Solder Dipped. Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Copper Alloy Contact Length : 28.19 MM  [1.11 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Type : Pin Rack & Panel Connector Contact Size : 20 Identification Marking Contact Color Code : Red/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Other Comment : Solder Dipped. Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Contacts - 1-448138-7 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Contacts
1-448138-7
Rack & Panel Contacts 1-448138-7
Body Features Contact Removal Style : Rear Release Contact Features Contact Base Material : Copper Alloy Contact Length : 28.19 MM  [1.11 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Type : Pin Rack & Panel Connector Contact Size : 20 Identification Marking Contact Color Code : Red/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Other Comment : Solder Dipped. Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Contact Removal Style : Rear Release

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 28.19 MM  [1.11 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Pin
  • Rack & Panel Connector Contact Size : 20

Identification Marking


  • Contact Color Code : Red/Orange

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Operation/Application


  • Solder Process Feature : Solder Dipped

Other


  • Comment : Solder Dipped.

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-448138-7
Product Name Rack & Panel Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details