TE ConnectivityPCB Headers & Receptacles1-447208-5
Description
Body Features Primary Product Color : Brown
Configuration Features Board-to-Board Configuration : Perpendicular Number of Loaded Positions : 240 Number of Positions : 240 Number of Rows : 3 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100
Dimensions Connector Height : 11.43 MM [.45 INCH ] Connector Width : 12.57 MM [.495 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ] Stack Height : 15.24 MM [.6 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyphenylene Sulfide (PPS)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Assembly Process Feature : None Circuit Application : Signal
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .36 MM [.015 INCH ] Rectangular Termination Post & Tail Width : .43 MM [.015 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.95 MM [.195 INCH ]
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Brown
Configuration Features Board-to-Board Configuration : Perpendicular Number of Loaded Positions : 240 Number of Positions : 240 Number of Rows : 3 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100
Dimensions Connector Height : 11.43 MM [.45 INCH ] Connector Width : 12.57 MM [.495 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ] Stack Height : 15.24 MM [.6 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyphenylene Sulfide (PPS)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Assembly Process Feature : None Circuit Application : Signal
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .36 MM [.015 INCH ] Rectangular Termination Post & Tail Width : .43 MM [.015 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.95 MM [.195 INCH ]
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features Primary Product Color : Brown
Configuration Features Board-to-Board Configuration : Perpendicular Number of Loaded Positions : 240 Number of Positions : 240 Number of Rows : 3 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100
Dimensions Connector Height : 11.43 MM [.45 INCH ] Connector Width : 12.57 MM [.495 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ] Stack Height : 15.24 MM [.6 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyphenylene Sulfide (PPS)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole
Operation/Applicatio
n Assembly Process Feature : None Circuit Application : Signal
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .36 MM [.015 INCH ] Rectangular Termination Post & Tail Width : .43 MM [.015 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.95 MM [.195 INCH ]
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
Primary Product Color : Brown
Configuration Features
Board-to-Board Configuration : Perpendicular
Number of Loaded Positions : 240
Number of Positions : 240
Number of Rows : 3
PCB Mount Orientation : Vertical
Stackable : No
Contact Features
Contact Base Material : Beryllium Copper
Contact Current Rating (Max) (AMP) : 3
Contact Layout : Matrix
Contact Mating Area Plating Material : Gold
Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Contact Type : Socket
Mating Square Post Dimension : .64 MM [.025 INCH ]
PCB Contact Termination Area Plating Material : Tin-Lead
PCB Contact Termination Area Plating Material Thickness (MICIN) : 100
Dimensions
Connector Height : 11.43 MM [.45 INCH ]
Connector Width : 12.57 MM [.495 INCH ]
Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Stack Height : 15.24 MM [.6 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Material : Polyphenylene Sulfide (PPS)
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarized
PCB Mount Alignment : With
PCB Mount Retention : With
PCB Mount Retention Type : Mounting Hole
Operation/Application
Assembly Process Feature : None
Circuit Application : Signal
Packaging Features
Packaging Quantity : 1
Packaging Type : Package
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Assembly Type : PCB Mount Receptacle
Sealable : No
Termination Features
Rectangular Termination Post & Tail Thickness : .36 MM [.015 INCH ]
Rectangular Termination Post & Tail Width : .43 MM [.015 INCH ]
Termination Method to Printed Circuit Board : Through Hole - Solder
Termination Post & Tail Length : 4.95 MM [.195 INCH ]
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]