TE Connectivity Rack & Panel Connectors 1-445717-6

Description
Configuration Features Number of Inserts : 6 Number of Positions : 271 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 3 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Inserts : 6 Number of Positions : 271 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 3 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1-445717-6 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1-445717-6
Rack & Panel Connectors 1-445717-6
Configuration Features Number of Inserts : 6 Number of Positions : 271 Contact Features Contact Current Rating (Max) (AMP) : 23 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Clinch Nut Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shape : Rectangular Connector System : Wire-to-Panel Rack & Panel Connector Shell Size : 3 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Inserts : 6
  • Number of Positions : 271

Contact Features


  • Contact Current Rating (Max) (AMP) : 23

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature Type : Clinch Nut

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
ARINC - 1-445717-6-ND - DigiKey
Thief River Falls, MN, United States
Plug Connector Arinc /////

Plug Connector Arinc /////

Buy Now Datasheet
ARINC Connector - 1-445717-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1-445717-6
ARINC Connector 1-445717-6
CONN ASY, ARINC 600, TCAS PLUG

CONN ASY, ARINC 600, TCAS PLUG

Buy Now
Conn Asy, Arinc 600, Tcas Plug Amp - Te Connectivity - 94T8538 - Newark, An Avnet Company
Chicago, IL, United States
Conn Asy, Arinc 600, Tcas Plug Amp - Te Connectivity
94T8538
Conn Asy, Arinc 600, Tcas Plug Amp - Te Connectivity 94T8538
CONN ASY, ARINC 600, TCAS PLUG

CONN ASY, ARINC 600, TCAS PLUG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-445717-6 1-445717-6-ND 1-445717-6 94T8538
Product Name Rack & Panel Connectors ARINC ARINC Connector Conn Asy, Arinc 600, Tcas Plug Amp - Te Connectivity
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products