TE Connectivity Headers, Male Pins 1-440054-0

Description
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A100042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A100042-ND
Headers, Male Pins A100042-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - 1-440054-0 - 802336-1-440054-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-440054-0
802336-1-440054-0
Rectangular Connectors - 1-440054-0 802336-1-440054-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 802336-1-440054-0 Packaging: Bulk Number of Positions: 10 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Contact Material: Brass Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 80.0μin (2.03μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 80.0μin (2.03μm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Overall Contact Length: 0.335" (8.51mm) Insulation Height: 0.238" (6.05mm) Contact Shape: Square Temperature Range - Operating: -25°C ~ 85°C Contact Length - Mating: 0.132" (3.35mm) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 802336-1-440054-0
Packaging: Bulk
Number of Positions: 10
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Contact Material: Brass
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 80.0μin (2.03μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 80.0μin (2.03μm)
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.134" (3.40mm)
Overall Contact Length: 0.335" (8.51mm)
Insulation Height: 0.238" (6.05mm)
Contact Shape: Square
Temperature Range - Operating: -25°C ~ 85°C
Contact Length - Mating: 0.132" (3.35mm)
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A

Buy Now
Singapore, Singapore
3A Electronic Connector
316-1-440054-0
3A Electronic Connector 316-1-440054-0
10 Pos 2mm Pitch Wire-to-Board Header, 3A, Tin, Straight, Thru-Hole Product overview: 1-440054-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-440054-0 can be used for catalog matching and distributor lookup.

10 Pos 2mm Pitch Wire-to-Board Header, 3A, Tin, Straight, Thru-Hole Product overview: 1-440054-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-440054-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2.0Mm,hdr,10Pos,vertical Amp - Te Connectivity - 09H9411 - Newark, An Avnet Company
Chicago, IL, United States
2.0Mm,hdr,10Pos,vertical Amp - Te Connectivity
09H9411
2.0Mm,hdr,10Pos,vertical Amp - Te Connectivity 09H9411
2.0MM,HDR,10POS,VERT ICAL

2.0MM,HDR,10POS,VERTICAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100042-ND 802336-1-440054-0 316-1-440054-0 09H9411
Product Name Headers, Male Pins Rectangular Connectors - 1-440054-0 3A Electronic Connector 2.0Mm,hdr,10Pos,vertical Amp - Te Connectivity
Connector Type Header Connector; Header Automotive Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data