TE Connectivity 1-440052-4 PCB Header
"Connector Header Through Hole 14 position 0.098"" (2.50mm)"
2.5MM,HDR,14POS,VERT
2.5MM,HDR,14POS,VERT
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 467906 | 1-440052-4-ND | 09H9403 |
| Product Name | PCB Headers | Headers, Male Pins | 2.5Mm,hdr,14Pos,vertical Rohs Compliant Amp - Te Connectivity |
| Geometry | Straight | ||
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole |