TE Connectivity DIP Electronic Connector 1-390263-2

Description
CONN IC DIP SOCKET 32POS TIN Product overview: 1-390263-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1-390263-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN IC DIP SOCKET 32POS TIN Product overview: 1-390263-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1-390263-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Electronic Connector - 409-1-390263-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Electronic Connector
409-1-390263-2
DIP Electronic Connector 409-1-390263-2
CONN IC DIP SOCKET 32POS TIN Product overview: 1-390263-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1-390263-2 can be used for catalog matching and distributor lookup.

CONN IC DIP SOCKET 32POS TIN Product overview: 1-390263-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1-390263-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Sockets for ICs, Transistors - 1-390263-2 - 853963-1-390263-2 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 1-390263-2
853963-1-390263-2
Sockets for ICs, Transistors - 1-390263-2 853963-1-390263-2
Manufacturer: TE Connectivity Win Source Part Number: 853963-1-390263-2 Features: Pos Socket Package: Tube Part Status: Obsolete Family Name: 390263 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A112119, 1-390263-2-ND, -1-390263-2-SI

Manufacturer: TE Connectivity
Win Source Part Number: 853963-1-390263-2
Features: Pos Socket
Package: Tube
Part Status: Obsolete
Family Name: 390263
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A112119, 1-390263-2-ND, -1-390263-2-SI

Buy Now Datasheet
Dip Socket, 32 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 52K3285 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 32 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
52K3285
Dip Socket, 32 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 52K3285
DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 1-390263-2 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1-390263-2
Sockets for ICs, Transistors 1-390263-2
CONN IC DIP SOCKET 32POS TIN

CONN IC DIP SOCKET 32POS TIN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 409-1-390263-2 853963-1-390263-2 52K3285 1-390263-2
Product Name DIP Electronic Connector Sockets for ICs, Transistors - 1-390263-2 Dip Socket, 32 Position, Through Hole; No. Of Contacts Amp - Te Connectivity Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - M214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details