TE Connectivity IC Sockets 1-390262-2

Description
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole, Right Angle, Vertical"
Request a Quote Datasheet
Description
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole, Right Angle, Vertical"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 1-390262-2-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
1-390262-2-ND
IC Sockets 1-390262-2-ND
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole, Right Angle, Vertical"

"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole, Right Angle, Vertical"

Buy Now Datasheet
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1334077-1-390262-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1334077-1-390262-2
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1334077-1-390262-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334077-1-390262-2 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Tube Type: DIP, 0.6" (15.24mm) Row Spacing Features: Open Frame Termination: Solder Standard Package: 13,600 Mounting: Through Hole, Right Angle, Vertical Number of Positions or Pins (Grid): 28 (2 x 14) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin Contact Material - Post: Phosphor Bronze Termination Post Length: 0.118" (3.00mm) Contact Resistance: 30mOhm Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1-390262-2-SI,13902 622 Base Product Number: 390262 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334077-1-390262-2
Category: Connectors, Interconnects>Sockets for ICs, Transistors>IC Sockets
Packaging: Tube
Type: DIP, 0.6" (15.24mm) Row Spacing
Features: Open Frame
Termination: Solder
Standard Package: 13,600
Mounting: Through Hole, Right Angle, Vertical
Number of Positions or Pins (Grid): 28 (2 x 14)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Material - Post: Phosphor Bronze
Termination Post Length: 0.118" (3.00mm)
Contact Resistance: 30mOhm
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1-390262-2-SI,13902622
Base Product Number: 390262
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sockets for ICs, Transistors - 1-390262-2 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1-390262-2
Sockets for ICs, Transistors 1-390262-2
CONN IC DIP SOCKET 28POS TIN

CONN IC DIP SOCKET 28POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-390262-2-ND 1334077-1-390262-2 1-390262-2
Product Name IC Sockets Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets Sockets for ICs, Transistors
Mounting Through Hole, Right Angle, Vertical Through Hole, Right Angle, Vertical
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1427-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A50020-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details