Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334075-1-390261-9
Category: Connectors, Interconnects>Socket
Packaging: Tube
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Standard Package: 1
Mounting: Through Hole
Number of Positions or Pins (Grid): 28 (2 x 14)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60.0µin (1.52µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60.0µin (1.52µm)
Contact Material - Post: Phosphor Bronze
Termination Post Length: 0.118" (3.00mm)
Contact Resistance: 30mOhm
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 1-390261-9-ND,139026
Base Product Number: 390261
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
"28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
CONN IC DIP SOCKET 28POS TIN
CONN IC DIP SOCKET 28POS TIN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334075-1-390261-9 | A100210-ND | 1-390261-9 | 1-390261-9 |
| Product Name | Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets | IC Sockets | Sockets for ICs, Transistors | IC Sockets |
| Termination | Solder | Solder |