"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334081-1-390261-3
Category: Connectors, Interconnects>Socket
Packaging: Tube
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Standard Package: 34
Mounting: Through Hole
Number of Positions or Pins (Grid): 14 (2 x 7)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60.0µin (1.52µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60.0µin (1.52µm)
Contact Material - Post: Phosphor Bronze
Termination Post Length: 0.118" (3.00mm)
Contact Resistance: 30mOhm
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1-390261-3-SI,13902
Base Product Number: 390261
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
CONN IC DIP SOCKET 14POS TIN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100205-ND | 1334081-1-390261-3 | 1-390261-3 |
| Product Name | IC Sockets | Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets | Sockets for ICs, Transistors |
| Mounting | Through Hole | Through Hole |