Win Source Part Number: 1034750-1-390261-2
Category: Connectors, Interconnects>Socket
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Package: Tube
Standard Package: 60
Number of Positions or Pins (Grid): 8 (2 x 4)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60.0µin (1.52µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60.0µin (1.52µm)
Contact Material - Post: Phosphor Bronze
Termination Post Length: 0.118" (3.00mm)
Contact Resistance: 30mOhm
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): SPC154941-390261-2.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1-390261-2-SI,1-390
Base Product Number: 390261
Product Status: Obsolete
CONN IC DIP SOCKET 8POS TIN Product overview: 1-390261-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1-390261-2 can be used for catalog matching and distributor lookup.
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
CONN IC DIP SOCKET 8POS TIN
CONN IC DIP SOCKET 8POS TIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1034750-1-390261-2 | 409-1-390261-2 | A100204-ND | 1-390261-2 | 1-390261-2 |
| Product Name | Connectors, Interconnects - Sockets for ICs, Transistors | DIP Electronic Connector | IC Sockets | IC Sockets | Sockets for ICs, Transistors |
| Termination | Solder | Solder | Solder |