"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
Manufacturer: TE Connectivity
Win Source Part Number: 906705-1-390261-1
Operating Temperature Range: -40°C ~ 105°C
Features: 6 (2 x 3) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 390261
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1-390261-1-SI, 1-390261-1-ND, A100203, 13902611
CONN IC DIP SOCKET 6POS TIN Product overview: 1-390261-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1-390261-1 can be used for catalog matching and distributor lookup.
CONN IC DIP SOCKET 6POS TIN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100203-ND | 906705-1-390261-1 | 409-1-390261-1 | 1-390261-1 |
| Product Name | IC Sockets | Sockets for ICs, Transistors - 1-390261-1 | DIP Electronic Connector | Sockets for ICs, Transistors |
| Mounting | Through Hole | Through Hole |