"Connector Header Through Hole 6 position 0.195"" (4.95mm)"
6 Pos Power Connector, 12A, 250V, Tin, Solder, Thru-Hole Product overview: 1-380999-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-380999-0 can be used for catalog matching and distributor lookup.
CONNECTOR, PLUG, 6POS, 2ROW, 4.95MM; Connector Systems:Wire-to-Boar
06P CMNL HDR ASSY NATL ROHS COMPLIANT: YES
Soft Shell Connector, Product Type Interface Seal
PC board pin headers mate with free hanging socket connectors. 0.070" holes on 0.200" centers.
Tin-Plated Contacts
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1214-ND | 316-1-380999-0 | 06WX0065 | 38AH3697 | 70083153 |
| Product Name | Headers, Male Pins | 12A 250V Electronic Connector | Connector, Plug, 6Pos, 2Row, 4.95Mm; Connector Systems Amp - Te Connectivity | 06P Cmnl Hdr Assy Natl Rohs Compliant Amp - Te Connectivity | Connector, Shell; Commercial MATE-N-LOK; Pin; 6; 13; 250 VAC; Nylon; Natural |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole | PCB Mount | |||
| Number of Contacts | 6 # | ||||
| Termination | Solder | Through Hole Straight | Solder |