TE Connectivity Headers, Male Pins 1-380991-0

Description
"Connector Header Through Hole 10 position 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A1218-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1218-ND
Headers, Male Pins A1218-ND
"Connector Header Through Hole 10 position 0.200"" (5.08mm)"

"Connector Header Through Hole 10 position 0.200"" (5.08mm)"

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
316-1-380991-0
13A 250V Electronic Connector 316-1-380991-0
10 Pos Wire-to-Board Male Pin Connector, 13A, 250V, Natural Product overview: 1-380991-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-380991-0 can be used for catalog matching and distributor lookup.

10 Pos Wire-to-Board Male Pin Connector, 13A, 250V, Natural Product overview: 1-380991-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-380991-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 10 Position 4.95Mm; No. Of Contacts Amp - Te Connectivity - 87F2984 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 10 Position 4.95Mm; No. Of Contacts Amp - Te Connectivity
87F2984
Plug & Socket Connector, Header, 10 Position 4.95Mm; No. Of Contacts Amp - Te Connectivity 87F2984
PLUG & SOCKET CONNECTOR, HEADER, 10 POSITION 4.95MM; No. of Contacts:10Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 10 POSITION 4.95MM; No. of Contacts:10Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A1218-ND 316-1-380991-0 87F2984
Product Name Headers, Male Pins 13A 250V Electronic Connector Plug & Socket Connector, Header, 10 Position 4.95Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data