TE Connectivity Compression Connectors 1-361360-1

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 26.9 MM  [1.05 INCH ] Barrel Length : 41 MM  [1.614 INCH ] Barrel Outside Diameter : 35 MM  [1.37 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Conductor Range (AWGKC) : 800 - 800 Lug Length : 123 MM  [4.842 INCH ] Lug Width : 37 MM  [1.457 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 26.9 MM  [1.05 INCH ] Barrel Length : 41 MM  [1.614 INCH ] Barrel Outside Diameter : 35 MM  [1.37 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Conductor Range (AWGKC) : 800 - 800 Lug Length : 123 MM  [4.842 INCH ] Lug Width : 37 MM  [1.457 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1-361360-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1-361360-1
Compression Connectors 1-361360-1
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 26.9 MM  [1.05 INCH ] Barrel Length : 41 MM  [1.614 INCH ] Barrel Outside Diameter : 35 MM  [1.37 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Conductor Range (AWGKC) : 800 - 800 Lug Length : 123 MM  [4.842 INCH ] Lug Width : 37 MM  [1.457 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 0

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 26.9 MM  [1.05 INCH ]
  • Barrel Length : 41 MM  [1.614 INCH ]
  • Barrel Outside Diameter : 35 MM  [1.37 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 400
  • Compatible Conductor Range (AWGKC) : 800 - 800
  • Lug Length : 123 MM  [4.842 INCH ]
  • Lug Width : 37 MM  [1.457 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-361360-1
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers