TE Connectivity Ring Connectors 1-35787-0

Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A107350TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A107350TR-ND
Ring Connectors A107350TR-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A107350CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A107350CT-ND
Ring Connectors A107350CT-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1365079-1-35787-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365079-1-35787-0
Connectors, Interconnects - Terminals - Ring Connectors 1365079-1-35787-0
Win Source Part Number: 1365079-1-35787-0 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 35787 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 10-12 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 1.031" (26.19mm) Color: Yellow Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.150" ~ 0.230" (3.81mm ~ 5.84mm) Material - Insulation: Polyamide (PA), Nylon Stud/Tab Size: 8 Stud Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.312" (7.92mm)

Win Source Part Number: 1365079-1-35787-0
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: PIDG
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 35787
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 10-12 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 1.031" (26.19mm)
Color: Yellow
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.150" ~ 0.230" (3.81mm ~ 5.84mm)
Material - Insulation: Polyamide (PA), Nylon
Stud/Tab Size: 8 Stud
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.312" (7.92mm)

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity - 40P8396 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
40P8396
Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 40P8396
TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107350TR-ND 1365079-1-35787-0 40P8396
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, #8, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details