TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 1-353717-5

Description
DYNAMIC D-3 REC L/P 3L 16-14
Request a Quote Datasheet
Description
DYNAMIC D-3 REC L/P 3L 16-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-353717-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-353717-5
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-353717-5
DYNAMIC D-3 REC L/P 3L 16-14

DYNAMIC D-3 REC L/P 3L 16-14

Buy Now
Rectangular Connector Contacts - A29287-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29287-ND
Rectangular Connector Contacts A29287-ND
Socket Contact Tin 14-16 AWG Crimp

Socket Contact Tin 14-16 AWG Crimp

Buy Now Datasheet
Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity - 85X8392 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity
85X8392
Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity 85X8392
CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:-; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:-; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Dynamic D-3 Rec Cont. 3L Pre-Tin L/p Amp - Te Connectivity - 41AJ0756 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 Rec Cont. 3L Pre-Tin L/p Amp - Te Connectivity
41AJ0756
Dynamic D-3 Rec Cont. 3L Pre-Tin L/p Amp - Te Connectivity 41AJ0756
DYNAMIC D-3 REC CONT. 3L PRE-TIN L/P

DYNAMIC D-3 REC CONT. 3L PRE-TIN L/P

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-353717-5 A29287-ND 85X8392 41AJ0756
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity Dynamic D-3 Rec Cont. 3L Pre-Tin L/p Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MB-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details