TE Connectivity Connector Contacts 1-353717-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 18.3 MM  [.72 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2 MM  [.08 INCH ] Dimensions Compatible Insulation Diameter Range : 3.1 - 3.8 MM  [.122 - .149 INCH ] Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 5000 Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 18.3 MM  [.72 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2 MM  [.08 INCH ] Dimensions Compatible Insulation Diameter Range : 3.1 - 3.8 MM  [.122 - .149 INCH ] Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 5000 Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-353717-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-353717-3
Connector Contacts 1-353717-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Length : 18.3 MM  [.72 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 2 MM  [.08 INCH ] Dimensions Compatible Insulation Diameter Range : 3.1 - 3.8 MM  [.122 - .149 INCH ] Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 5000 Product Type Features Discrete Wire Type : Solid or Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Length : 18.3 MM  [.72 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Receptacle
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 2 MM  [.08 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : 3.1 - 3.8 MM  [.122 - .149 INCH ]
  • Wire Size (MMSQ) : 1.23 - 2.27
  • Wire Size (AWG) : 16 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 5000

Product Type Features


  • Discrete Wire Type : Solid or Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-353717-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers