TE Connectivity Contact, Receptacle, 16-14Awg, Crimp; Product Range Amp Te Connectivity 1-353717-3

Description
CONTACT, RECEPTACLE, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CONTACT, RECEPTACLE, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 17R0316 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 16-14Awg, Crimp; Product Range Amp Te Connectivity
17R0316
Contact, Receptacle, 16-14Awg, Crimp; Product Range Amp Te Connectivity 17R0316
CONTACT, RECEPTACLE, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, RECEPTACLE, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 14Awg; Product Range Amp Te Connectivity - 17AH9705 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14Awg; Product Range Amp Te Connectivity
17AH9705
Contact, Socket, Crimp, 14Awg; Product Range Amp Te Connectivity 17AH9705
CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 17R0316 17AH9705
Product Name Contact, Receptacle, 16-14Awg, Crimp; Product Range Amp Te Connectivity Contact, Socket, Crimp, 14Awg; Product Range Amp Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Soft Carbon for Sodium Electrode - BMLC-KJ031 - Matexcel
Specs
Applications Battery or Fuel Cell
View Details