TE Connectivity Crimp Contacts 1-353715-5

Description
TE Connectivity 1-353715-5
Request a Quote Datasheet
Description
TE Connectivity 1-353715-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194578
Crimp Contacts 7194578
TE Connectivity 1-353715-5

TE Connectivity 1-353715-5

Supplier's Site
Crimp Contacts - 7194578P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194578P
Crimp Contacts 7194578P
TE Connectivity 1-353715-5

TE Connectivity 1-353715-5

Supplier's Site
Crimp Contacts - 1650781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1650781
Crimp Contacts 1650781
TE Connectivity 1-353715-5

TE Connectivity 1-353715-5

Supplier's Site
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 57AC5701 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity
57AC5701
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity 57AC5701
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity - 17R0315 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity
17R0315
Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity 17R0315
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7194578 7194578P 57AC5701
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 16-14Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details