TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-353293-9

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 19 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 19 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-353293-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-353293-9
Rectangular Wire & Cable Connectors & Housings 1-353293-9
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 19 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 19
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.06 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1363627-1-353293-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1363627-1-353293-9
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1363627-1-353293-9
Win Source Part Number: 1363627-1-353293-9 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini CT Package: Bulk Product Status: Active Features: Closed End Base Product Number: 353293 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Wire Gauge: 26-28 AWG Contact Finish: Tin Color: Gray Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 19 Number of Rows: 1 Pitch: 0.059" (1.50mm) Cable Termination: IDC Wire Type: Discrete

Win Source Part Number: 1363627-1-353293-9
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini CT
Package: Bulk
Product Status: Active
Features: Closed End
Base Product Number: 353293
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Wire Gauge: 26-28 AWG
Contact Finish: Tin
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 19
Number of Rows: 1
Pitch: 0.059" (1.50mm)
Cable Termination: IDC
Wire Type: Discrete

Buy Now Datasheet
Singapore, Singapore
50V 2A Electronic Connector
316-1-353293-9
50V 2A Electronic Connector 316-1-353293-9
19 Pos 1.5mm IDC Female Header, Straight, 50V, 2A Product overview: 1-353293-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-353293-9 can be used for catalog matching and distributor lookup.

19 Pos 1.5mm IDC Female Header, Straight, 50V, 2A Product overview: 1-353293-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-353293-9 can be used for catalog matching and distributor lookup.

Supplier's Site
Free Hanging, Panel Mount - A99741-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A99741-ND
Free Hanging, Panel Mount A99741-ND
19 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

19 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
CONN RCPT 19POS IDC 26-28AWG TIN - 792-1-353293-9 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 19POS IDC 26-28AWG TIN
792-1-353293-9
CONN RCPT 19POS IDC 26-28AWG TIN 792-1-353293-9
CONN RCPT 19POS IDC 26-28AWG TIN

CONN RCPT 19POS IDC 26-28AWG TIN

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-353293-9 1363627-1-353293-9 316-1-353293-9 A99741-ND 792-1-353293-9
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 50V 2A Electronic Connector Free Hanging, Panel Mount CONN RCPT 19POS IDC 26-28AWG TIN
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC IDC IDC, IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable, Free Hanging
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ25 Connectors - 100860-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1010-042-1206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Male Pins - A28678-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102694-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers