TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-353293-8

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 18 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 18 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-353293-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-353293-8
Rectangular Wire & Cable Connectors & Housings 1-353293-8
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 18 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.06 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A99740-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A99740-ND
Free Hanging, Panel Mount A99740-ND
18 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

18 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366170-1-353293-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366170-1-353293-8
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366170-1-353293-8
Win Source Part Number: 1366170-1-353293-8 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini CT Package: Bulk Product Status: Active Features: Closed End Base Product Number: 353293 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Wire Gauge: 26-28 AWG Contact Finish: Tin Color: Gray Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 18 Number of Rows: 1 Pitch: 0.059" (1.50mm) Cable Termination: IDC Wire Type: Discrete

Win Source Part Number: 1366170-1-353293-8
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini CT
Package: Bulk
Product Status: Active
Features: Closed End
Base Product Number: 353293
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Wire Gauge: 26-28 AWG
Contact Finish: Tin
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 18
Number of Rows: 1
Pitch: 0.059" (1.50mm)
Cable Termination: IDC
Wire Type: Discrete

Buy Now Datasheet
Singapore, Singapore
50V 2A Electronic Connector
316-1-353293-8
50V 2A Electronic Connector 316-1-353293-8
18 Pos 1.5mm IDC Female Socket Connector, Straight, 50V, 2A Product overview: 1-353293-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-353293-8 can be used for catalog matching and distributor lookup.

18 Pos 1.5mm IDC Female Socket Connector, Straight, 50V, 2A Product overview: 1-353293-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-353293-8 can be used for catalog matching and distributor lookup.

Supplier's Site
IDC Connectors - 7063269P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7063269P
IDC Connectors 7063269P
TE Connectivity 1-353293-8 IDC Connector

TE Connectivity 1-353293-8 IDC Connector

Supplier's Site
IDC Connectors - 7063269 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7063269
IDC Connectors 7063269
TE Connectivity 1-353293-8 IDC Connector

TE Connectivity 1-353293-8 IDC Connector

Supplier's Site
IDC Connectors - 1650422 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1650422
IDC Connectors 1650422
TE Connectivity 1-353293-8 IDC Connector

TE Connectivity 1-353293-8 IDC Connector

Supplier's Site
CONN RCPT 18POS IDC 26-28AWG TIN - 792-1-353293-8 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 18POS IDC 26-28AWG TIN
792-1-353293-8
CONN RCPT 18POS IDC 26-28AWG TIN 792-1-353293-8
CONN RCPT 18POS IDC 26-28AWG TIN

CONN RCPT 18POS IDC 26-28AWG TIN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-353293-8 A99740-ND 1366170-1-353293-8 316-1-353293-8 7063269P 7063269 792-1-353293-8
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 50V 2A Electronic Connector IDC Connectors IDC Connectors CONN RCPT 18POS IDC 26-28AWG TIN
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC IDC Idc IDC, IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable, Free Hanging
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 104422-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers