TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-353293-7

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 17 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 17 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-353293-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-353293-7
Rectangular Wire & Cable Connectors & Housings 1-353293-7
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 17 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 17
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.06 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A99739-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A99739-ND
Free Hanging, Panel Mount A99739-ND
17 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

17 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
CONN RCPT 17POS IDC 26-28AWG TIN - 792-1-353293-7 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 17POS IDC 26-28AWG TIN
792-1-353293-7
CONN RCPT 17POS IDC 26-28AWG TIN 792-1-353293-7
CONN RCPT 17POS IDC 26-28AWG TIN

CONN RCPT 17POS IDC 26-28AWG TIN

Supplier's Site
Mini Ct Mt Rec Assy 17P Gray Amp - Te Connectivity - 17R0307 - Newark, An Avnet Company
Chicago, IL, United States
Mini Ct Mt Rec Assy 17P Gray Amp - Te Connectivity
17R0307
Mini Ct Mt Rec Assy 17P Gray Amp - Te Connectivity 17R0307
MINI CT MT REC ASSY 17P GRAY

MINI CT MT REC ASSY 17P GRAY

Supplier's Site
Mini Ct Mt Rec Assy 17P Gray Amp - Te Connectivity - 41AJ0753 - Newark, An Avnet Company
Chicago, IL, United States
Mini Ct Mt Rec Assy 17P Gray Amp - Te Connectivity
41AJ0753
Mini Ct Mt Rec Assy 17P Gray Amp - Te Connectivity 41AJ0753
MINI CT MT REC ASSY 17P GRAY

MINI CT MT REC ASSY 17P GRAY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-353293-7 A99739-ND 792-1-353293-7 17R0307
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount CONN RCPT 17POS IDC 26-28AWG TIN Mini Ct Mt Rec Assy 17P Gray Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC) IDC, IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable, Free Hanging
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
Ribbon Cable Connectors - 104130-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Connector Contacts - 1508-047-0893-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 18 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers