TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-353293-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-353293-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-353293-1
Rectangular Wire & Cable Connectors & Housings 1-353293-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 11 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 11
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.06 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Singapore, Singapore
2A 50V Electronic Connector
316-1-353293-1
2A 50V Electronic Connector 316-1-353293-1
11 Pos 1.5mm IDC Female Socket Connector, Straight, 2A, 50V Product overview: 1-353293-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-353293-1 can be used for catalog matching and distributor lookup.

11 Pos 1.5mm IDC Female Socket Connector, Straight, 2A, 50V Product overview: 1-353293-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-353293-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366185-1-353293-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366185-1-353293-1
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366185-1-353293-1
Win Source Part Number: 1366185-1-353293-1 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini CT Package: Bulk Product Status: Active Features: Closed End Base Product Number: 353293 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 26-28 AWG Contact Finish: Tin Color: Gray Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 11 Number of Rows: 1 Pitch: 0.059" (1.50mm) Cable Termination: IDC Wire Type: Discrete

Win Source Part Number: 1366185-1-353293-1
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini CT
Package: Bulk
Product Status: Active
Features: Closed End
Base Product Number: 353293
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 26-28 AWG
Contact Finish: Tin
Color: Gray
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 11
Number of Rows: 1
Pitch: 0.059" (1.50mm)
Cable Termination: IDC
Wire Type: Discrete

Buy Now Datasheet
Free Hanging, Panel Mount - A98648-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A98648-ND
Free Hanging, Panel Mount A98648-ND
11 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

11 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-353293-1 316-1-353293-1 1366185-1-353293-1 A98648-ND
Product Name Rectangular Wire & Cable Connectors & Housings 2A 50V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1028-044-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connector Backshells - 7242399 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers