"Connector Header Through Hole 2 position 0.400"" (10.16mm)"
DYNAMIC D-5200 HDR V ASSY 2P
CONN HEADER VERT 2POS 10.16MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29659-ND | 17R0301 | 1-353080-3 |
| Product Name | Headers, Male Pins | Dynamic D-5200 Hdr V Assy 2P Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 630 volts | 630 volts | |
| Current Rating | 30.0 amps | 30.0 amps |