Manufacturer: TE Connectivity
Win Source Part Number: 853951-1-353079-2
Series: Dynamic D-5200
Features: Connector Header position
Package: Bulk
Family Name: 353079
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 16
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -1-353079-2-SI, A29654-NDR, A29654, -1-353079-2-CSI
2P 30A Wire-to-Board Power Connector, Right Angle, Gold, UL94 V-0 Product overview: 1-353079-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-353079-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 2 position 0.400"" (10.16mm)"
DYNAMIC D-5200 HDR H ASSY 2P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 853951-1-353079-2 | 316-1-353079-2 | A29654-ND | 17R0298 |
| Product Name | Rectangular Connectors - 1-353079-2 | 30A Electronic Connector | Headers, Male Pins | Dynamic D-5200 Hdr H Assy 2P Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | ||
| Termination | Solder | |||
| Voltage Rating | 630 volts | 630 volts |