TE Connectivity Plug Housing, 3Pos, Gf Polyester, Black; Product Range Amp Te Connectivity 1-353047-3

Description
PLUG HOUSING, 3POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 3POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Gf Polyester, Black; Product Range Amp Te Connectivity - 43AC9712 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Gf Polyester, Black; Product Range Amp Te Connectivity
43AC9712
Plug Housing, 3Pos, Gf Polyester, Black; Product Range Amp Te Connectivity 43AC9712
PLUG HOUSING, 3POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PLUG HOUSING, 3POS, GF POLYESTER, BLACK; Product Range:Dynamic D-5200 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC9712
Product Name Plug Housing, 3Pos, Gf Polyester, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details