TE Connectivity Connector Housing, Plug, 2Pos, 10.16Mm; Product Range Amp Te Connectivity 1-353047-2

Description
CONNECTOR HOUSING, PLUG, 2POS, 10.16MM; Product Range:Dynamic 5000 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 2POS, 10.16MM; Product Range:Dynamic 5000 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos, 10.16Mm; Product Range Amp Te Connectivity - 17AH9703 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, 10.16Mm; Product Range Amp Te Connectivity
17AH9703
Connector Housing, Plug, 2Pos, 10.16Mm; Product Range Amp Te Connectivity 17AH9703
CONNECTOR HOUSING, PLUG, 2POS, 10.16MM; Product Range:Dynamic 5000 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, 10.16MM; Product Range:Dynamic 5000 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:10.16mm; For Use With:AMP Dynamic 5000 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9703
Product Name Connector Housing, Plug, 2Pos, 10.16Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details