TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-353047-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-353047-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-353047-2
Rectangular Wire & Cable Connectors & Housings 1-353047-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.399 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29650-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29650-ND
Rectangular Connector Housings A29650-ND
"2 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

"2 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

Buy Now Datasheet
Singapore, Singapore
630V Electronic Connector
340-1-353047-2
630V Electronic Connector 340-1-353047-2
2 Pos Wire Housing, Male Pin, Crimp, Gold, 630V, Black Product overview: 1-353047-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 630V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-353047-2 can be used for catalog matching and distributor lookup.

2 Pos Wire Housing, Male Pin, Crimp, Gold, 630V, Black Product overview: 1-353047-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 630V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-353047-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7201871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201871
Wire Housings & Plugs 7201871
TE Connectivity 1-353047-2

TE Connectivity 1-353047-2

Supplier's Site
Wire Housings & Plugs - 7201871P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201871P
Wire Housings & Plugs 7201871P
TE Connectivity 1-353047-2

TE Connectivity 1-353047-2

Supplier's Site
Wire Housings & Plugs - 1618589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1618589
Wire Housings & Plugs 1618589
TE Connectivity 1-353047-2

TE Connectivity 1-353047-2

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365947-1-353047-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365947-1-353047-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365947-1-353047-2
Win Source Part Number: 1365947-1-353047-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-5200 Package: Bulk Product Status: Active Features: Polarizing Key Base Product Number: 353047 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Male Pin Number of Positions: 2 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.400" (10.16mm)

Win Source Part Number: 1365947-1-353047-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-5200
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: 353047
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 2
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.400" (10.16mm)

Buy Now Datasheet
Dynamic D-5200S Tab Hsg 2P K/x Amp - Te Connectivity - 17R0297 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200S Tab Hsg 2P K/x Amp - Te Connectivity
17R0297
Dynamic D-5200S Tab Hsg 2P K/x Amp - Te Connectivity 17R0297
DYNAMIC D-5200S TAB HSG 2P K/X

DYNAMIC D-5200S TAB HSG 2P K/X

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-353047-2 A29650-ND 340-1-353047-2 7201871 7201871P 1365947-1-353047-2 17R0297
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 630V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Dynamic D-5200S Tab Hsg 2P K/x Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Panel Mount Panel Mount Cable mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Between Series Adapters - 1060266-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers