Terminal Butt Splice, Closed End, Single Opening Connector Crimp 14-22 AWG Natural
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 14-22 AWG Natural
Terminals NYL-C/E 22-14 CLR 7500
TERMINAL, CLOSED END SPLICE, CRIMP CLEAR; PRODUCT RANGE:-; TERMINATION:CRIMP; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:14AWG; CONDUCTOR AREA CSA:2MM ; INSULATOR COLOUR:NATURAL; INSULATOR MATERIAL:NYLON (POLYAMIDE) ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7956492 | A09062CT-ND | 1-35115-0 | 28AC6443 |
| Product Name | Splice Connectors | Wire Splice Connectors | Terminals | Terminal, Closed End Splice, Crimp Clear; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 14 AWG | 14 to 22 AWG | 22 AWG |