TE Connectivity Splices 1-35115-0

Description
Body Features Terminal & Contact Weight : .554 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6.35 MM  [.25 INCH ] Product Length : 17.27 MM  [.68 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Wire Size (CMA) : 509 - 5180 Wire Size (KCMIL) : .509 - 5.18 Identification Marking Splice Marking : ECN Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .554 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6.35 MM  [.25 INCH ] Product Length : 17.27 MM  [.68 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Wire Size (CMA) : 509 - 5180 Wire Size (KCMIL) : .509 - 5.18 Identification Marking Splice Marking : ECN Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 1-35115-0 - TE Connectivity
Berwyn, PA, United States
Splices
1-35115-0
Splices 1-35115-0
Body Features Terminal & Contact Weight : .554 G  [.02 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6.35 MM  [.25 INCH ] Product Length : 17.27 MM  [.68 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 2 Wire Size (AWG) : 22 - 14 Wire Size (CMA) : 509 - 5180 Wire Size (KCMIL) : .509 - 5.18 Identification Marking Splice Marking : ECN Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Terminal & Contact Weight : .554 G  [.02 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 6.35 MM  [.25 INCH ]
  • Product Length : 17.27 MM  [.68 INCH ]
  • Terminal Material Thickness : .45 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .3 - 2
  • Wire Size (AWG) : 22 - 14
  • Wire Size (CMA) : 509 - 5180
  • Wire Size (KCMIL) : .509 - 5.18

Identification Marking


  • Splice Marking : ECN

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 2500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
SPLICE,N CE 22-14 - 1-35115-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,N CE 22-14
1-35115-0
SPLICE,N CE 22-14 1-35115-0
SPLICE,N CE 22-14

SPLICE,N CE 22-14

Buy Now
Terminals - Wire Splice Connectors - A09062CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09062CT-ND
Terminals - Wire Splice Connectors A09062CT-ND
CONN SPLICE 14-22 AWG CRIMP

CONN SPLICE 14-22 AWG CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A09062TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09062TR-ND
Terminals - Wire Splice Connectors A09062TR-ND
CONN SPLICE 14-22 AWG CRIMP

CONN SPLICE 14-22 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1-35115-0 1-35115-0 A09062CT-ND A09062TR-ND
Product Name Splices SPLICE,N CE 22-14 Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details