TE Connectivity Connector, Header, 5Pos, 1Row, 6.35Mm; Connector Systems Amp - Te Connectivity 1-350945-0.

Description
CONNECTOR, HEADER, 5POS, 1ROW, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 5POS, 1ROW, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 1Row, 6.35Mm; Connector Systems Amp - Te Connectivity - 26AC5711 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 6.35Mm; Connector Systems Amp - Te Connectivity
26AC5711
Connector, Header, 5Pos, 1Row, 6.35Mm; Connector Systems Amp - Te Connectivity 26AC5711
CONNECTOR, HEADER, 5POS, 1ROW, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5711
Product Name Connector, Header, 5Pos, 1Row, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details