"Connector Header Through Hole, Right Angle 4 position 0.250"" (6.35mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 853949-1-350944-0
Series: Universal MATE-N-LOK
Features: Connector Header position
Package: Bulk
Family Name: 350944
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 140
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -403008378-SI-ND, 13509440, A1484, -1-350944-0-SI, -403008378-SI
Conn Power HDR 4 POS 6.35mm Solder RA Thru-Hole 4 Terminal 1 Port Box/Carton Product overview: 1-350944-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-350944-0 can be used for catalog matching and distributor lookup.
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
04P UMNL HDR ASSY R/A 94VO
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-350944-0 | A1484-ND | 853949-1-350944-0 | 316-1-350944-0 | 94F4613 | 41AJ0746 |
| Product Name | Connectors | Headers, Male Pins | Rectangular Connectors - 1-350944-0 | Electronic Connector | Plug & Socket Connector, Header, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | 04P Umnl Hdr Assy R/a 94Vo Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | |||||
| Voltage Rating | 600 volts |