TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 1-350867-0.

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:-; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:NATURAL; WIDTH:0.29" ROHS COMPLIANT: YES
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:-; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:NATURAL; WIDTH:0.29" ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 28AC6442 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
28AC6442
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 28AC6442
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:-; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:NATURAL; WIDTH:0.29" ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:1POSITIONS; PITCH SPACING:-; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON; COLOUR:NATURAL; WIDTH:0.29" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6442
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Material NYLON
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details