Configuration Features Number of Positions : 12 Number of Rows : 3
Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without
Dimensions Row-to-Row Spacing : 6.35 MM [.25 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 600
Housing Features Centerline (Pitch) : 6.35 MM [.25 INCH ] Housing Color : Blue Housing Material : Nylon GF
Industry Standards Agency/Standard : VDE Approved Standards : UL E28476 CSA Rating : Certified, LR 16455 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire, Wire-to-Board Rectangular Power Connector Type : Housing Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Number of Positions : 12
- Number of Rows : 3
Contact Features
- Contact Layout : Matrix
- Contact Retention Within Housing : Without
- Contact Type : Socket
- Multiple Contact Types : Without
Dimensions
- Row-to-Row Spacing : 6.35 MM [.25 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 600
Housing Features
- Centerline (Pitch) : 6.35 MM [.25 INCH ]
- Housing Color : Blue
- Housing Material : Nylon GF
Industry Standards
- Agency/Standard : VDE
- Approved Standards : UL E28476
- CSA Rating : Certified, LR 16455
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector System : Wire-to-Wire, Wire-to-Board
- Rectangular Power Connector Type : Housing
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]