TE Connectivity Plug Housing, 3Way; Product Range Amp Te Connectivity 1-350347-0

Description
PLUG HOUSING, 3WAY; Product Range:0.140 MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:6.1mm; For Use With:0.140 MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Current per Contact RoHS Compliant: Yes
Description
PLUG HOUSING, 3WAY; Product Range:0.140 MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:6.1mm; For Use With:0.140 MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Current per Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Way; Product Range Amp Te Connectivity - 39K0565 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Way; Product Range Amp Te Connectivity
39K0565
Plug Housing, 3Way; Product Range Amp Te Connectivity 39K0565
PLUG HOUSING, 3WAY; Product Range:0.140 MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:6.1mm; For Use With:0.140 MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Current per Contact RoHS Compliant: Yes

PLUG HOUSING, 3WAY; Product Range:0.140 MATE-N-LOK Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:6.1mm; For Use With:0.140 MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Current per Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K0565
Product Name Plug Housing, 3Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details