TE Connectivity Plug Housing, 3Pos, Nylon, Natural; Product Range Amp Te Connectivity 1-350346-0

Description
PLUG HOUSING, 3POS, NYLON, NATURAL; Product Range:MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6.1mm; For Use With:AMP MATE-N-LOK Series Socket & 350347 Series Cap Crimp Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 3POS, NYLON, NATURAL; Product Range:MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6.1mm; For Use With:AMP MATE-N-LOK Series Socket & 350347 Series Cap Crimp Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Nylon, Natural; Product Range Amp Te Connectivity - 33B3251 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Nylon, Natural; Product Range Amp Te Connectivity
33B3251
Plug Housing, 3Pos, Nylon, Natural; Product Range Amp Te Connectivity 33B3251
PLUG HOUSING, 3POS, NYLON, NATURAL; Product Range:MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6.1mm; For Use With:AMP MATE-N-LOK Series Socket & 350347 Series Cap Crimp Contacts RoHS Compliant: Yes

PLUG HOUSING, 3POS, NYLON, NATURAL; Product Range:MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:6.1mm; For Use With:AMP MATE-N-LOK Series Socket & 350347 Series Cap Crimp Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33B3251
Product Name Plug Housing, 3Pos, Nylon, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details