TE Connectivity Plug Housing, 2Pos, 6.1Mm, Natural; Product Range Amp Te Connectivity 1-350344-0

Description
PLUG HOUSING, 2POS, 6.1MM, NATURAL; Product Range:MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.1mm; For Use With:AMP 0.140 MATE-N-LOK Series Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, 6.1MM, NATURAL; Product Range:MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.1mm; For Use With:AMP 0.140 MATE-N-LOK Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, 6.1Mm, Natural; Product Range Amp Te Connectivity - 39K0562 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, 6.1Mm, Natural; Product Range Amp Te Connectivity
39K0562
Plug Housing, 2Pos, 6.1Mm, Natural; Product Range Amp Te Connectivity 39K0562
PLUG HOUSING, 2POS, 6.1MM, NATURAL; Product Range:MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.1mm; For Use With:AMP 0.140 MATE-N-LOK Series Contacts RoHS Compliant: Yes

PLUG HOUSING, 2POS, 6.1MM, NATURAL; Product Range:MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:6.1mm; For Use With:AMP 0.140 MATE-N-LOK Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K0562
Product Name Plug Housing, 2Pos, 6.1Mm, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details